MEDION logo

MEDION LIFETAB P9514 3G NVIDIA Tegra 32 GB 10" 1 GB Wi-Fi 4 (802.11n) Android Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147433
Info modified on:
26 Sept 2023, 09:20:26
Short summary description MEDION LIFETAB P9514 3G NVIDIA Tegra 32 GB 10" 1 GB Wi-Fi 4 (802.11n) Android Black:

MEDION LIFETAB P9514, 10", 1280 x 800 pixels, 32 GB, 1 GB, Android, Black

Long summary description MEDION LIFETAB P9514 3G NVIDIA Tegra 32 GB 10" 1 GB Wi-Fi 4 (802.11n) Android Black:

MEDION LIFETAB P9514. Display diagonal: 10", Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 2. Internal memory: 1 GB. Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 25.4 oz (720 g). Operating system installed: Android. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.