MEDION AKOYA E6215, Intel® Core™ i3, 2.13 GHz, 15.6", 1366 x 768 pixels, 2 GB, 320 GB
MEDION AKOYA E6215. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2.13 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 5.51 lbs (2.5 kg)