MEDION logo

MEDION LIFETAB P7331 Intel Atom® 8 GB 7" 1 GB Wi-Fi 4 (802.11n) Android Titanium

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43342
Info modified on:
14 Mar 2024, 19:07:52
Short summary description MEDION LIFETAB P7331 Intel Atom® 8 GB 7" 1 GB Wi-Fi 4 (802.11n) Android Titanium:

MEDION LIFETAB P7331, 7", 1280 x 800 pixels, 8 GB, 1 GB, Android, Titanium

Long summary description MEDION LIFETAB P7331 Intel Atom® 8 GB 7" 1 GB Wi-Fi 4 (802.11n) Android Titanium:

MEDION LIFETAB P7331. Display diagonal: 7", Display resolution: 1280 x 800 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3735G. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 9.88 oz (280 g). Operating system installed: Android. Product color: Titanium

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.