MEDION logo

MEDION Akoya P5217 F Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720 Windows 10 Desktop PC Black, Orange

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49063
Info modified on:
09 Mar 2024, 14:04:25
Short summary description MEDION Akoya P5217 F Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720 Windows 10 Desktop PC Black, Orange:

MEDION Akoya P5217 F, 2.7 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi DL, Windows 10

Long summary description MEDION Akoya P5217 F Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720 Windows 10 Desktop PC Black, Orange:

MEDION Akoya P5217 F. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GT 720. Operating system installed: Windows 10. Chassis type: Desktop. Product type: PC. Product color: Black, Orange

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.