MEDION logo

MEDION AKOYA P66024 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54818
Info modified on:
14 Mar 2024, 19:37:46
Short summary description MEDION AKOYA P66024 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti PC Black:

MEDION AKOYA P66024, 3.2 GHz, Intel® Core™ i7, i7-8700, 8 GB, DDR4-SDRAM, 1.13 TB

Long summary description MEDION AKOYA P66024 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti PC Black:

MEDION AKOYA P66024. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050 Ti. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.