MEDION logo

MEDION Akoya E5007 D Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional PC Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35113
Info modified on:
21 Oct 2022, 10:14:32
Short summary description MEDION Akoya E5007 D Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional PC Black:

MEDION Akoya E5007 D, 3.4 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD Super Multi DL, Windows 7 Professional

Long summary description MEDION Akoya E5007 D Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional PC Black:

MEDION Akoya E5007 D. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4130. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4400. Wi-Fi. Operating system installed: Windows 7 Professional. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.