Mattel DVH70, Female, 6 yr(s), Girl, 10.6" (270 mm), Multicolor
Mattel DVH70. Doll's gender: Female, Recommended age (min): 6 yr(s), Suggested gender: Girl. Height: 10.6" (270 mm). Material: Plastic, Product color: Multicolor, Preassembled