Matrox logo

Matrox XTO3-SFPMM network transceiver module Fiber optic 1250 Mbit/s SFP

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99624
Info modified on:
15 Jul 2025, 16:42:42
Short summary description Matrox XTO3-SFPMM network transceiver module Fiber optic 1250 Mbit/s SFP:

Matrox XTO3-SFPMM, Fiber optic, 1250 Mbit/s, SFP, Stainless steel, 1 pc(s)

Long summary description Matrox XTO3-SFPMM network transceiver module Fiber optic 1250 Mbit/s SFP:

Matrox XTO3-SFPMM. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1250 Mbit/s, Interface type: SFP. Product color: Stainless steel. Quantity per pack: 1 pc(s)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.