Matrox Extio N3408, Receiver, Wired, 3937" (100 m), Cat5e, Cat6, Black, Power, Status
Matrox Extio N3408. Type: Receiver, Connectivity technology: Wired, Maximum transfer distance: 3937" (100 m). USB port type: USB Type-A. Receiver width: 8.54" (21.7 cm), Receiver depth: 7.44" (18.9 cm), Receiver height: 1.68" (4.26 cm). Cables included: AC