Matrox Veos Repeater Unit, 1920 x 1200 pixels, AV transmitter & receiver, 3937" (100 m), Blue
Matrox Veos Repeater Unit. Type: AV transmitter & receiver, Maximum resolution: 1920 x 1200 pixels, Cable types supported: Cat5, Cat6. Operating voltage: 56 V. Dimensions (WxDxH): 6.63 x 5.19 x 1.25" (168.4 x 131.8 x 31.8 mm)