Matrox logo

Matrox TripleHead2Go Digital SE DVI/DisplayPort 3x DVI-D

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
217289
Info modified on:
04 Feb 2024, 09:28:53
Short summary description Matrox TripleHead2Go Digital SE DVI/DisplayPort 3x DVI-D:

Matrox TripleHead2Go Digital SE, DVI/DisplayPort, 3x DVI-D, 1x DisplayPort, 5760 x 1080 pixels, Black, DisplayPort, Mini DisplayPort, USB

Long summary description Matrox TripleHead2Go Digital SE DVI/DisplayPort 3x DVI-D:

Matrox TripleHead2Go Digital SE. Video port type: DVI/DisplayPort, Video out: 3x DVI-D, Video in: 1x DisplayPort. Maximum resolution: 5760 x 1080 pixels, Product color: Black. Cables included: DisplayPort, Mini DisplayPort, USB

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.