Matrox logo

Matrox TripleHead2Go Analog Edition VGA 3x VGA

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109927
Info modified on:
09 Feb 2022, 13:58:23
Short summary description Matrox TripleHead2Go Analog Edition VGA 3x VGA:

Matrox TripleHead2Go Analog Edition, VGA, 3x VGA, 1x VGA, Black, 4.21 x 3.78 x 0.945" (107 x 96 x 24 mm), • One 2-foot HD-15-to-HD15 (analog) monitor cable • One 2-foot DVI-I to VGA cable • External...

Long summary description Matrox TripleHead2Go Analog Edition VGA 3x VGA:

Matrox TripleHead2Go Analog Edition. Video port type: VGA, Video out: 3x VGA, Video in: 1x VGA. Product color: Black. Dimensions (WxDxH): 4.21 x 3.78 x 0.945" (107 x 96 x 24 mm). Packaging content: • One 2-foot HD-15-to-HD15 (analog) monitor cable • One 2-foot DVI-I to VGA cable • External.... DC-in requirements: 5V DC

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.