Matrox logo

Matrox P65-MDDE128F graphics card GDDR

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86302
Info modified on:
04 Apr 2019, 05:58:37
Short summary description Matrox P65-MDDE128F graphics card GDDR:

Matrox P65-MDDE128F, GDDR, 128 bit, 2048 x 1536 pixels, PCI Express x16

Long summary description Matrox P65-MDDE128F graphics card GDDR:

Matrox P65-MDDE128F. Graphics card memory type: GDDR, Memory bus: 128 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 8.1, OpenGL version: 1.3, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.