Matrox logo

Matrox MXO2 Mini MAX video capturing device

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20079
Info modified on:
10 Aug 2024, 08:46:47
Short summary description Matrox MXO2 Mini MAX video capturing device:

Matrox MXO2 Mini MAX, FCC Class A, CE Mark Class A, ACMA C-Tick Mark, VCCI, NTSC, NTSC-EIAJ, PAL, 720p, 1080i, 1080p, 100-240 V, 50 - 60 Hz, 25 V

Long summary description Matrox MXO2 Mini MAX video capturing device:

Matrox MXO2 Mini MAX. Certification: FCC Class A, CE Mark Class A, ACMA C-Tick Mark, VCCI. Analog signal format system: NTSC, NTSC-EIAJ, PAL, Supported video modes: 720p, 1080i, 1080p. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, AC adapter output voltage: 25 V. Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.9 Mavericks. Width: 4.33" (110 mm), Depth: 6.54" (166 mm), Height: 1.57" (40 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.