Matrox logo

Matrox MXO2 Mini video capturing device PCIe

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44567
Info modified on:
10 Aug 2024, 08:22:18
Short summary description Matrox MXO2 Mini video capturing device PCIe:

Matrox MXO2 Mini, PCIe, FCC Class A, CE Mark Class A, ACMA C-Tick Mark, VCCI, NTSC, NTSC-EIAJ, PAL, 720p, 1080i, 1080p, 12-bit, 100-240 V

Long summary description Matrox MXO2 Mini video capturing device PCIe:

Matrox MXO2 Mini. Host interface: PCIe, Certification: FCC Class A, CE Mark Class A, ACMA C-Tick Mark, VCCI. Analog signal format system: NTSC, NTSC-EIAJ, PAL, Supported video modes: 720p, 1080i, 1080p. Audio D/A Converter (DAC): 12-bit. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, AC adapter output voltage: 5 V. Windows operating systems supported: Windows 7 Enterprise x64, Windows 7 Home Basic x64, Windows 7 Home Premium x64, Windows 7..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.9 Mavericks

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.