Matrox logo

Matrox LUMA-A310 graphics card Intel Arc A310 4 GB GDDR6

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47602
Info modified on:
02 Sept 2024, 20:32:33
Short summary description Matrox LUMA-A310 graphics card Intel Arc A310 4 GB GDDR6:

Matrox LUMA-A310, Arc A310, 4 GB, GDDR6, PCI Express x16 4.0

Long summary description Matrox LUMA-A310 graphics card Intel Arc A310 4 GB GDDR6:

Matrox LUMA-A310. Graphics processor family: Intel, Graphics processor: Arc A310. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR6. DirectX version: 12 Ultimate, OpenGL version: 4.6. Interface type: PCI Express x16 4.0. Cooling type: Passive

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.