Matrox DualHead2Go Analog Edition, VGA, 2x VGA, 1x VGA, 2560 x 1024 pixels, Black, 3.78 x 3.62 x 0.945" (96 x 92 x 24 mm)
Matrox DualHead2Go Analog Edition. Video port type: VGA, Video out: 2x VGA, Video in: 1x VGA. Maximum resolution: 2560 x 1024 pixels, Product color: Black. Dimensions (WxDxH): 3.78 x 3.62 x 0.945" (96 x 92 x 24 mm)