Mars Gaming logo

Mars Gaming MC016 computer case Micro Tower Black

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39168
Info modified on:
19 Feb 2025, 13:05:49
Short summary description Mars Gaming MC016 computer case Micro Tower Black:

Mars Gaming MC016, Micro Tower, PC, Black, ATX, micro ATX, Mini-ITX, 9.84" (25 cm), Top

Long summary description Mars Gaming MC016 computer case Micro Tower Black:

Mars Gaming MC016. Form factor: Micro Tower, Type: PC, Product color: Black. Power supply location: Top, Supported power supply form factors: ATX. Supported HDD sizes: 2.5,3.5". Width: 7.48" (190 mm), Depth: 13.8" (350 mm), Height: 15.6" (395 mm). Quantity per pallet: 50 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.