Manhattan logo

Manhattan 525664 network extender Network transmitter White 10, 100 Mbit/s

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17252
Info modified on:
10 Aug 2024, 07:32:18
Short summary description Manhattan 525664 network extender Network transmitter White 10, 100 Mbit/s:

Manhattan 525664, Network transmitter, 150 Mbit/s, 10,100 Mbit/s, 10/100Base-T(X), IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Long summary description Manhattan 525664 network extender Network transmitter White 10, 100 Mbit/s:

Manhattan 525664. Type: Network transmitter, Data transfer rate: 150 Mbit/s, Ethernet LAN data rates: 10,100 Mbit/s. Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Product color: White, Certification: FCC Class B, CE. Power consumption (max): 3.5 W, Output voltage: 5 V, Output current: 1 A. Width: 2.8" (71 mm), Depth: 0.866" (22 mm), Height: 2.17" (55 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.