Manhattan logo

Manhattan 440585 backpack Black Mesh, Polyester

Data-sheet quality:
created/standardized by Icecat
Product views:
5662
Info modified on:
03 Jun 2025, 13:59:06
Short summary description Manhattan 440585 backpack Black Mesh, Polyester:

Manhattan 440585, Boy/Girl, 14.1", Notebook compartment, Mesh, Polyester

Long summary description Manhattan 440585 backpack Black Mesh, Polyester:

Manhattan 440585. Product main color: Black, Coloration: Monochromatic, Linear mass density: 600 D. Width: 12.2" (310 mm), Depth: 7.09" (180 mm), Height: 17.7" (450 mm). Package width: 17.7" (450 mm), Package depth: 12.2" (310 mm), Package height: 7.09" (180 mm). Material: Mesh, Polyester

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.