Manhattan logo

Manhattan USB Flex Light

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12135
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Manhattan USB Flex Light:

Manhattan USB Flex Light, Silver, 13779.5" (350 m), 1.8 oz (51 g), USB, USB

Long summary description Manhattan USB Flex Light:

Manhattan USB Flex Light. Product color: Silver. Cable length: 13779.5" (350 m), Weight: 1.8 oz (51 g). Minimum system requirements: USB, Cable type: USB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.