Manhattan logo

Manhattan LCD Monitor Pole Desk Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14698
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Manhattan LCD Monitor Pole Desk Silver:

Manhattan LCD Monitor Pole, 22 lbs (10 kg), Silver

Long summary description Manhattan LCD Monitor Pole Desk Silver:

Manhattan LCD Monitor Pole. Maximum weight capacity: 22 lbs (10 kg). Tilt angle range: -270 - 270°. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.