Manhattan logo

Manhattan 392020 HDMI cable 70.9" (1.8 m) HDMI Type A (Standard) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8401
Info modified on:
21 Dec 2023, 16:47:32
Short summary description Manhattan 392020 HDMI cable 70.9" (1.8 m) HDMI Type A (Standard) Black:

Manhattan 392020, 70.9" (1.8 m), HDMI Type A (Standard), HDMI Type A (Standard), 10.2 Gbit/s, Black

Long summary description Manhattan 392020 HDMI cable 70.9" (1.8 m) HDMI Type A (Standard) Black:

Manhattan 392020. Cable length: 70.9" (1.8 m), Connector 1: HDMI Type A (Standard), Connector 2: HDMI Type A (Standard), Connector contacts plating: Nickel, Data transfer rate: 10.2 Gbit/s, Product color: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.