Manhattan 355162, 1968.5" (50 m), HDMI Type A (Standard), HDMI Type A (Standard), 18 Gbit/s, Audio Return Channel (ARC), Black
Manhattan 355162. Cable length: 1968.5" (50 m), Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, Data transfer rate: 18 Gbit/s, Audio Return Channel (ARC), Product color: Black