Manhattan logo

Manhattan 355148 HDMI cable 787.4" (20 m) HDMI Type A (Standard) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17314
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Manhattan 355148 HDMI cable 787.4" (20 m) HDMI Type A (Standard) Black:

Manhattan 355148, 787.4" (20 m), HDMI Type A (Standard), HDMI Type A (Standard), 18 Gbit/s, Audio Return Channel (ARC), Black

Long summary description Manhattan 355148 HDMI cable 787.4" (20 m) HDMI Type A (Standard) Black:

Manhattan 355148. Cable length: 787.4" (20 m), Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, Data transfer rate: 18 Gbit/s, Audio Return Channel (ARC), Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.