Manhattan logo

Manhattan Fusion Headphones Wireless Head-band Calls/Music Bluetooth Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22548
Info modified on:
21 Dec 2022, 14:23:03
Short summary description Manhattan Fusion Headphones Wireless Head-band Calls/Music Bluetooth Black:

Manhattan Fusion, Wireless, 20 - 20000 Hz, Calls/Music, 5.01 oz (142 g), Headphones, Black

Long summary description Manhattan Fusion Headphones Wireless Head-band Calls/Music Bluetooth Black:

Manhattan Fusion. Product type: Headphones. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 393.7" (10 m). Weight: 5.01 oz (142 g). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.