Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 22979045 data-sheets &
39092 brands
– register (free)
Networking Cables
M-Cab CAT7 S-FTP PIMF 10m networking cable Black 393.7" (10 m) S/FTP (S-STP)
M-Cab CAT7 S-FTP PIMF 10m networking cable Black 393.7" (10 m) S/FTP (S-STP)
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
M-Cab
Product name:
CAT7 S-FTP PIMF 10m
Article code:
3719
GTIN (EAN/UPC):
4260134937191
Category:
Networking Cables
Icecat Product ID:
20921357
Data-sheet quality:
created/standardized by Icecat
Product views:
24440
Info modified on:
22 Apr 2024, 14:42:34
Report mistake
Specs
Contact details
Distributors
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE