Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 26399917 data-sheets &
56884 brands
– register (free)
Networking Cables
LOGON Cat6 SSTP/PIMF 10m networking cable Blue 393.7" (10 m)
LOGON Cat6 SSTP/PIMF 10m networking cable Blue 393.7" (10 m)
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
LOGON
Product name:
Cat6 SSTP/PIMF 10m
Article code:
TCR66SS100B
Category:
Networking Cables
Icecat Product ID:
14182217
Data-sheet quality:
created/standardized by Icecat
Product views:
6156
Info modified on:
07 Mar 2024, 15:34:52
Specs
Contact details
Distributors
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE