Logitech Tap Large Bundle - Microsoft Teams, Group video conferencing system, 4K Ultra HD, 60 fps, Black
Logitech Tap Large Bundle - Microsoft Teams. Product type: Group video conferencing system. HD type: 4K Ultra HD, Maximum frame rate: 60 fps. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels. Product color: Black