Logitech Tap Small Rooms – Microsoft Teams, Group video conferencing system, 4K Ultra HD, 30 fps, Black
Logitech Tap Small Rooms – Microsoft Teams. Product type: Group video conferencing system. HD type: 4K Ultra HD, Maximum frame rate: 30 fps. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels. Product color: Black