Logitech logo

Logitech Tap Medium Bundle – Microsoft Teams video conferencing system Group video conferencing system

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117578
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Logitech Tap Medium Bundle – Microsoft Teams video conferencing system Group video conferencing system:

Logitech Tap Medium Bundle – Microsoft Teams, Group video conferencing system, 4K Ultra HD, 60 fps, Black

Long summary description Logitech Tap Medium Bundle – Microsoft Teams video conferencing system Group video conferencing system:

Logitech Tap Medium Bundle – Microsoft Teams. Product type: Group video conferencing system. HD type: 4K Ultra HD, Maximum frame rate: 60 fps. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels. Product color: Black

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.