Logitech logo

Logitech Tap Base Bundle – Microsoft Teams video conferencing system Multipoint Control Unit (MCU)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105081
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Logitech Tap Base Bundle – Microsoft Teams video conferencing system Multipoint Control Unit (MCU):

Logitech Tap Base Bundle – Microsoft Teams, Multipoint Control Unit (MCU), Black

Long summary description Logitech Tap Base Bundle – Microsoft Teams video conferencing system Multipoint Control Unit (MCU):

Logitech Tap Base Bundle – Microsoft Teams. Product type: Multipoint Control Unit (MCU). Display diagonal: 10.1", Display resolution: 1280 x 800 pixels. Product color: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.