Logitech logo

Logitech LS11 loudspeaker Wired 3 W

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74566
Info modified on:
30 Oct 2019, 15:41:11
End of life date:
31 Mar 2019
Short summary description Logitech LS11 loudspeaker Wired 3 W:

Logitech LS11, 2.0 channels, Wired, 3 W, 0 - 1000 Hz, 4 Ω

Long summary description Logitech LS11 loudspeaker Wired 3 W:

Logitech LS11. Recommended usage: Universal. Audio output channels: 2.0 channels, Number of drivers: 1. Connectivity technology: Wired. RMS rated power: 3 W, Frequency range: 0 - 1000 Hz, Impedance: 4 Ω

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.