Logitech logo

Logitech Driving Force EX Black, Blue USB 2.0 Steering wheel + Pedals Analogue / Digital Playstation 3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137787
Info modified on:
20 Jun 2018, 20:14:26
Short summary description Logitech Driving Force EX Black, Blue USB 2.0 Steering wheel + Pedals Analogue / Digital Playstation 3:

Logitech Driving Force EX, Steering wheel + Pedals, Playstation 3, Analogue / Digital, Wired, USB 2.0, Black, Blue

Long summary description Logitech Driving Force EX Black, Blue USB 2.0 Steering wheel + Pedals Analogue / Digital Playstation 3:

Logitech Driving Force EX. Device type: Steering wheel + Pedals, Gaming platforms supported: Playstation 3, Gaming control technology: Analogue / Digital. Connectivity technology: Wired, Device interface: USB 2.0. Product color: Black, Blue

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.