Logitech logo

Logitech Cordless Action Controller Black Gamepad Analogue / Digital Playstation, Playstation 2

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51971
Info modified on:
27 Jan 2020, 15:14:35
Short summary description Logitech Cordless Action Controller Black Gamepad Analogue / Digital Playstation, Playstation 2:

Logitech Cordless Action Controller, Gamepad, Playstation, Playstation 2, D-pad, Analogue / Digital, Wireless, 236.2" (6 m)

Long summary description Logitech Cordless Action Controller Black Gamepad Analogue / Digital Playstation, Playstation 2:

Logitech Cordless Action Controller. Device type: Gamepad, Gaming platforms supported: Playstation, Playstation 2, Gaming control function buttons: D-pad. Connectivity technology: Wireless, Wireless range: 236.2" (6 m). Product color: Black. Battery life (max): 50 h

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.