Logitech logo

Logitech 993-001942 power adapter/inverter Indoor 96 W Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175180
Info modified on:
12 Mar 2024, 11:37:37
Short summary description Logitech 993-001942 power adapter/inverter Indoor 96 W Black:

Logitech 993-001942, Video conferencing system, Indoor, --, 96 W, 48 V, Logitech

Long summary description Logitech 993-001942 power adapter/inverter Indoor 96 W Black:

Logitech 993-001942. Purpose: Video conferencing system, Power supply type: Indoor, Input voltage: --. Product color: Black. Package width: 1.46" (37 mm), Package depth: 8.19" (208 mm), Package height: 7.87" (200 mm). Quantity per pack: 1 pc(s). Master (outer) case width: 8.46" (215 mm), Master (outer) case length: 14.8" (377 mm), Master (outer) case height: 8.82" (224 mm)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.