Logitech logo

Logitech Rally Camera Camera mount/splitter case

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
205204
Info modified on:
12 Aug 2024, 20:08:17
Short summary description Logitech Rally Camera Camera mount/splitter case:

Logitech Rally Camera, Camera mount/splitter case, Black, Logitech Rally, 4.72" (120 mm), 7.09" (180 mm), 2.6" (66 mm)

Long summary description Logitech Rally Camera Camera mount/splitter case:

Logitech Rally Camera. Product type: Camera mount/splitter case, Product color: Black, Compatibility: Logitech Rally. Package width: 4.72" (120 mm), Package depth: 7.09" (180 mm), Package height: 2.6" (66 mm). Master (outer) case width: 5.98" (152 mm), Master (outer) case length: 14.6" (370 mm), Master (outer) case height: 8.27" (210 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.