Logitech S715i, 2.0 channels, iPhone, iPod, Black, Digital, 3" (7.62 cm), AC, Battery
Logitech S715i. Audio output channels: 2.0 channels. Apple docking compatibility: iPhone, iPod. Product color: Black, Volume control: Digital, Driver unit: 3" (7.62 cm). Power source type: AC, Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery life (max): 8 h