Logitech G930, Wireless, Gaming, 20 - 20000 Hz, Headset, Black
Logitech G930. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Wireless range: 472.4" (12 m). Product color: Black