Logitech H360, Wired, Gaming, 40 - 18000 Hz, Headset, Black
Logitech H360. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 40 - 18000 Hz. Cable length: 95.7" (2.43 m), Product color: Black