Logitech Gaming Headset G330, Wired, 40 - 18000 Hz, Gaming, Headset, Black
Logitech Gaming Headset G330. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 40 - 18000 Hz. Cable length: 94.5" (2.4 m), Product color: Black