Logitech logo

Logitech 980-001316 speaker set 80 W Universal Black 5.1 channels 11 W Bluetooth

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
325434
Info modified on:
05 Mar 2025, 11:10:25
Short summary description Logitech 980-001316 speaker set 80 W Universal Black 5.1 channels 11 W Bluetooth:

Logitech 980-001316, 5.1 channels, 80 W, Universal, Black, 160 W, 55.1" (1.4 m)

Long summary description Logitech 980-001316 speaker set 80 W Universal Black 5.1 channels 11 W Bluetooth:

Logitech 980-001316. Audio output channels: 5.1 channels, RMS rated power: 80 W, Recommended usage: Universal. Satellite speakers RMS power: 11 W, Satellite speaker dimensions (WxDxH): 3.66 x 7.01 x 4.33" (93 x 178 x 110 mm), Satellite speaker weight: 14.8 oz (420 g). Center speaker RMS power: 11 W, Center speaker dimensions (WxDxH): 3.66 x 7.01 x 4.33" (93 x 178 x 110 mm), Center speaker weight: 14.8 oz (420 g). Subwoofer RMS power: 25 W, Subwoofer dimensions (WxDxH): 10.5 x 11.7 x 7.6" (267 x 297 x 193 mm), Subwoofer weight: 7.34 lbs (3.33 kg). Power source: AC, Power plug type: Type C

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.