Logitech logo

Logitech Z537 speaker set 60 W Universal Black 2.1 channels 30 W Bluetooth

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92063
Info modified on:
14 Mar 2024, 18:45:44
Short summary description Logitech Z537 speaker set 60 W Universal Black 2.1 channels 30 W Bluetooth:

Logitech Z537, 2.1 channels, 60 W, Universal, Black, 120 W, 30 W

Long summary description Logitech Z537 speaker set 60 W Universal Black 2.1 channels 30 W Bluetooth:

Logitech Z537. Audio output channels: 2.1 channels, RMS rated power: 60 W, Recommended usage: Universal. Satellite speakers RMS power: 30 W, Satellite speaker dimensions (WxDxH): 3.94 x 3.35 x 6.69" (100 x 85 x 170 mm), Satellite speaker weight: 2.31 lbs (1.05 kg). Subwoofer RMS power: 30 W, Subwoofer dimensions (WxDxH): 10.4 x 7.48 x 10" (265 x 190 x 255 mm), Subwoofer weight: 11 lbs (5 kg). Cables included: Audio (3.5mm). Connectivity technology: Wired & Wireless

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.