Logitech logo

Logitech Z211 speaker set PC/Laptop Black 2.1 channels

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161563
Info modified on:
14 Mar 2024, 19:52:57
Short summary description Logitech Z211 speaker set PC/Laptop Black 2.1 channels:

Logitech Z211, 2.1 channels, PC/Laptop, Black, 3.15 x 3.13 x 5.43" (80 x 79.5 x 138 mm), 15.9 oz (450 g), Active subwoofer

Long summary description Logitech Z211 speaker set PC/Laptop Black 2.1 channels:

Logitech Z211. Audio output channels: 2.1 channels, Recommended usage: PC/Laptop, Product color: Black. Satellite speaker dimensions (WxDxH): 3.15 x 3.13 x 5.43" (80 x 79.5 x 138 mm), Satellite speaker weight: 15.9 oz (450 g). Subwoofer type: Active subwoofer, Subwoofer dimensions (WxDxH): 3.15 x 3.13 x 5.43" (80 x 79.5 x 138 mm), Subwoofer weight: 2.2 lbs (1 kg). Power source: USB. Connectivity technology: Wired, Headphone connectivity: 3.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.