Logitech logo

Logitech Z333 speaker set 40 W Universal Black 2.1 channels 2-way 16 W

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76098
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Logitech Z333 speaker set 40 W Universal Black 2.1 channels 2-way 16 W:

Logitech Z333, 2.1 channels, 40 W, Universal, Black, 59.1" (1.5 m), RCA

Long summary description Logitech Z333 speaker set 40 W Universal Black 2.1 channels 2-way 16 W:

Logitech Z333. Audio output channels: 2.1 channels, RMS rated power: 40 W, Recommended usage: Universal. Amplifier/receiver output interface type: RCA, Amplifier/receiver input interface type: 3.5 mm jack. Satellite speaker type: 2-way, Satellite speakers RMS power: 16 W, Satellite speaker impedance: 4 Ω. Subwoofer RMS power: 24 W, Subwoofer impedance: 8 Ω, Subwoofer driver diameter (imperial): 5.25". Power source: AC, AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.