Logitech logo

Logitech Bluetooth Audio Receiver 590.6" (15 m) Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136455
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Logitech Bluetooth Audio Receiver 590.6" (15 m) Black:

Logitech Bluetooth Audio Receiver, 3.0+HS, 3.5 mm, A2DP, 590.6" (15 m), Black, Mains

Long summary description Logitech Bluetooth Audio Receiver 590.6" (15 m) Black:

Logitech Bluetooth Audio Receiver. Bluetooth version: 3.0+HS, Host interface: 3.5 mm, Bluetooth profiles: A2DP. Power source: Mains. Width: 1.97" (50 mm), Depth: 1.97" (50 mm), Height: 0.906" (23 mm). Cables included: RCA. Master (outer) case width: 4.84" (123 mm), Master (outer) case length: 8.78" (223 mm), Master (outer) case height: 6.85" (174 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.