Logitech logo

Logitech Speaker System Z553 speaker set 40 W PC 2.1 channels 2-way 20 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123809
Info modified on:
12 May 2023, 12:47:30
End of life date:
31 Mar 2019
Short summary description Logitech Speaker System Z553 speaker set 40 W PC 2.1 channels 2-way 20 W:

Logitech Speaker System Z553, 2.1 channels, 40 W, PC, Rotary, 2-way, 20 W

Long summary description Logitech Speaker System Z553 speaker set 40 W PC 2.1 channels 2-way 20 W:

Logitech Speaker System Z553. Audio output channels: 2.1 channels, RMS rated power: 40 W, Recommended usage: PC. Satellite speaker type: 2-way, Satellite speakers RMS power: 20 W, Satellite speaker frequency range: 55 - 17000 Hz. Subwoofer RMS power: 20 W, Subwoofer impedance: 8 Ω, Subwoofer driver diameter (imperial): 4". Power source: AC. Cables included: Audio (3.5mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.