Logitech logo

Logitech Z553 speaker set 40 W PC Black 2.1 channels 20 W

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49263
Info modified on:
03 Jun 2018, 05:28:04
Short summary description Logitech Z553 speaker set 40 W PC Black 2.1 channels 20 W:

Logitech Z553, 2.1 channels, 40 W, PC, Black, 20 W, 55 - 17000 Hz

Long summary description Logitech Z553 speaker set 40 W PC Black 2.1 channels 20 W:

Logitech Z553. Audio output channels: 2.1 channels, RMS rated power: 40 W, Recommended usage: PC. Satellite speakers RMS power: 20 W, Satellite speaker frequency range: 55 - 17000 Hz, Satellite speaker woofer diameter (imperial): 2". Subwoofer RMS power: 20 W, Subwoofer driver diameter (imperial): 4". Power source: AC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.