Logitech logo

Logitech 980-000413 speaker set 25 W PC Black 2.1 channels 5 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1003646
Info modified on:
05 Mar 2025, 11:12:45
Short summary description Logitech 980-000413 speaker set 25 W PC Black 2.1 channels 5 W:

Logitech 980-000413, 2.1 channels, 25 W, PC, Black, 50 W, Wired

Long summary description Logitech 980-000413 speaker set 25 W PC Black 2.1 channels 5 W:

Logitech 980-000413. Audio output channels: 2.1 channels, RMS rated power: 25 W, Recommended usage: PC. Satellite speakers RMS power: 5 W, Satellite speaker dimensions (WxDxH): 3.19 x 3.5 x 5.75" (81 x 89 x 146 mm), Satellite speaker weight: 8.47 oz (240 g). Subwoofer RMS power: 15 W, Subwoofer dimensions (WxDxH): 8.66 x 5.91 x 8.98" (220 x 150 x 228 mm), Subwoofer weight: 5.07 lbs (2.3 kg). Power source: AC, Power plug type: Type C. Connectivity technology: Wired, Line-in connectivity: 3.5 mm, Headphone connectivity: 3.5 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.