Logitech logo

Logitech Z323 speaker set 30 W PC Black 2.1 channels 12 W

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112847
Info modified on:
25 Sept 2020, 11:57:16
Short summary description Logitech Z323 speaker set 30 W PC Black 2.1 channels 12 W:

Logitech Z323, 2.1 channels, 30 W, PC, Black, 12 W, 4 Ω

Long summary description Logitech Z323 speaker set 30 W PC Black 2.1 channels 12 W:

Logitech Z323. Audio output channels: 2.1 channels, RMS rated power: 30 W, Recommended usage: PC. Satellite speakers RMS power: 12 W, Satellite speaker impedance: 4 Ω, Satellite speaker dimensions (WxDxH): 7.99 x 5.31 x 3.43" (203 x 135 x 87 mm). Subwoofer RMS power: 18 W, Subwoofer impedance: 6 Ω, Subwoofer dimensions (WxDxH): 8.7 x 7.17 x 5.91" (221 x 182 x 150 mm). Power source: AC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.